Vishay Intertechnology, Inc. RES 3.2K OHM 1/2W 1% AXIAL RN65D3201FRE6

Description
RES 3.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/2W 1% AXIAL - RN65D3201FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/2W 1% AXIAL
RN65D3201FRE6
RES 3.2K OHM 1/2W 1% AXIAL RN65D3201FRE6
RES 3.2Kohm 1/2W 1% AXIAL

RES 3.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3201FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3201FRE6-ND
Through Hole Resistors RN65D3201FRE6-ND
3.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3201FRE6 RN65D3201FRE6-ND
Product Name RES 3.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers