Vishay Intertechnology, Inc. RES 316K OHM 1/2W 1% AXIAL RN65D3163FR36

Description
RES 316Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/2W 1% AXIAL - RN65D3163FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/2W 1% AXIAL
RN65D3163FR36
RES 316K OHM 1/2W 1% AXIAL RN65D3163FR36
RES 316Kohm 1/2W 1% AXIAL

RES 316Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3163FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3163FR36-ND
Through Hole Resistors RN65D3163FR36-ND
316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3163FR36 RN65D3163FR36-ND
Product Name RES 316K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers