Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W 1% AXIAL RN65D3162FB14

Description
RES 31.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W 1% AXIAL - RN65D3162FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 1% AXIAL
RN65D3162FB14
RES 31.6K OHM 1/2W 1% AXIAL RN65D3162FB14
RES 31.6Kohm 1/2W 1% AXIAL

RES 31.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3162FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3162FB14-ND
Through Hole Resistors RN65D3162FB14-ND
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3162FB14 RN65D3162FB14-ND
Product Name RES 31.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details