Vishay Intertechnology, Inc. RES 312 OHM 1/2W 1% AXIAL RN65D3120FRE6

Description
RES 312ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 312ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312 OHM 1/2W 1% AXIAL - RN65D3120FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312 OHM 1/2W 1% AXIAL
RN65D3120FRE6
RES 312 OHM 1/2W 1% AXIAL RN65D3120FRE6
RES 312ohm 1/2W 1% AXIAL

RES 312ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3120FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3120FRE6-ND
Through Hole Resistors RN65D3120FRE6-ND
312 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

312 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3120FRE6 RN65D3120FRE6-ND
Product Name RES 312 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312 ohms 312 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers