Vishay Intertechnology, Inc. RES 3.1K OHM 1/2W 1% AXIAL RN65D3101FRE6

Description
RES 3.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 1/2W 1% AXIAL - RN65D3101FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 1/2W 1% AXIAL
RN65D3101FRE6
RES 3.1K OHM 1/2W 1% AXIAL RN65D3101FRE6
RES 3.1Kohm 1/2W 1% AXIAL

RES 3.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3101FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3101FRE6-ND
Through Hole Resistors RN65D3101FRE6-ND
3.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3101FRE6 RN65D3101FRE6-ND
Product Name RES 3.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details