Vishay Intertechnology, Inc. RES 3.1K OHM 1/2W 1% AXIAL RN65D3101FR36

Description
RES 3.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 1/2W 1% AXIAL - RN65D3101FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 1/2W 1% AXIAL
RN65D3101FR36
RES 3.1K OHM 1/2W 1% AXIAL RN65D3101FR36
RES 3.1Kohm 1/2W 1% AXIAL

RES 3.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3101FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3101FR36-ND
Through Hole Resistors RN65D3101FR36-ND
3.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3101FR36 RN65D3101FR36-ND
Product Name RES 3.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details