Vishay Intertechnology, Inc. RES 30.9 OHM 1/2W 1% AXIAL RN65D30R9FBSL

Description
RES 30.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1/2W 1% AXIAL - RN65D30R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1/2W 1% AXIAL
RN65D30R9FBSL
RES 30.9 OHM 1/2W 1% AXIAL RN65D30R9FBSL
RES 30.9ohm 1/2W 1% AXIAL

RES 30.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D30R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D30R9FBSL-ND
Through Hole Resistors RN65D30R9FBSL-ND
30.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D30R9FBSL RN65D30R9FBSL-ND
Product Name RES 30.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers