Vishay Intertechnology, Inc. Through Hole Resistors RN65D30R1FBSL

Description
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D30R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D30R1FBSL-ND
Through Hole Resistors RN65D30R1FBSL-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1/2W 1% AXIAL - RN65D30R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/2W 1% AXIAL
RN65D30R1FBSL
RES 30.1 OHM 1/2W 1% AXIAL RN65D30R1FBSL
RES 30.1ohm 1/2W 1% AXIAL

RES 30.1ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D30R1FBSL-ND RN65D30R1FBSL
Product Name Through Hole Resistors RES 30.1 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers