Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole RN65D30R0FB14

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN65D30R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN65D30R0FB14
Resistor-Fixed-Single-Through-Hole RN65D30R0FB14
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - RN65D30R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D30R0FB14-ND
Through Hole Resistors RN65D30R0FB14-ND
30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 30 1% T-1 Rn65D30R0F B14 Vishay - 71P5419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 30 1% T-1 Rn65D30R0F B14 Vishay
71P5419
Cmf-65 30 1% T-1 Rn65D30R0F B14 Vishay 71P5419
CMF-65 30 1% T-1 RN65D30R0F B14

CMF-65 30 1% T-1 RN65D30R0F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D30R0FB14 RN65D30R0FB14-ND 71P5419
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Cmf-65 30 1% T-1 Rn65D30R0F B14 Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details