Vishay Intertechnology, Inc. Through Hole Resistors RN65D3094FRE6

Description
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D3094FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3094FRE6-ND
Through Hole Resistors RN65D3094FRE6-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D3094FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D3094FRE6
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D3094FRE6
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D3094FRE6-ND RN65D3094FRE6
Product Name Through Hole Resistors Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers