Vishay Intertechnology, Inc. Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D3094FB14

Description
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D3094FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D3094FB14
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D3094FB14
Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65D3094FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3094FB14-ND
Through Hole Resistors RN65D3094FB14-ND
3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3094FB14 RN65D3094FB14-ND
Product Name Res Metal Film 3.09M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details