Vishay Intertechnology, Inc. RES 309K OHM 1/2W 1% AXIAL RN65D3093FRSL

Description
RES 309Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/2W 1% AXIAL - RN65D3093FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/2W 1% AXIAL
RN65D3093FRSL
RES 309K OHM 1/2W 1% AXIAL RN65D3093FRSL
RES 309Kohm 1/2W 1% AXIAL

RES 309Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3093FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3093FRSL-ND
Through Hole Resistors RN65D3093FRSL-ND
309 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D3093FRSL RN65D3093FRSL-ND
Product Name RES 309K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details