Vishay Precision Group RES 301 OHM 1/2W 1% AXIAL RN65D3010FB14

Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W 1% AXIAL - RN65D3010FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 1% AXIAL
RN65D3010FB14
RES 301 OHM 1/2W 1% AXIAL RN65D3010FB14
RES 301ohm 1/2W 1% AXIAL

RES 301ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D3010FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D3010FB14-ND
Through Hole Resistors RN65D3010FB14-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 301 Ohm, 500Mw, 1%; Resistance Vishay - 03F8900 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 500Mw, 1%; Resistance Vishay
03F8900
Metal Film Resistor, 301 Ohm, 500Mw, 1%; Resistance Vishay 03F8900
METAL FILM RESISTOR, 301 OHM, 500mW, 1%; Resistance:301ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 301 OHM, 500mW, 1%; Resistance:301ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200279
Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200279
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D3010FB14 RN65D3010FB14-ND 03F8900 70200279
Product Name RES 301 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 301 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details