30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 30Kohm 1/2W 1% AXIAL
Features:
| DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RN65D3002FB14-ND | RN65D3002FB14 | 70200307 |
| Product Name | Through Hole Resistors | RES 30K OHM 1/2W 1% AXIAL | Resistor;Metal Film;Res 30 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | ||
| Category / Application | General Use | General Use | |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |