Vishay Intertechnology, Inc. RES 29.4 OHM 1/2W 1% AXIAL RN65D29R4FBSL

Description
RES 29.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/2W 1% AXIAL - RN65D29R4FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/2W 1% AXIAL
RN65D29R4FBSL
RES 29.4 OHM 1/2W 1% AXIAL RN65D29R4FBSL
RES 29.4ohm 1/2W 1% AXIAL

RES 29.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D29R4FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D29R4FBSL-ND
Through Hole Resistors RN65D29R4FBSL-ND
29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D29R4FBSL RN65D29R4FBSL-ND
Product Name RES 29.4 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details