Vishay Intertechnology, Inc. RES 291 OHM 1/2W 1% AXIAL RN65D2910FB14

Description
RES 291ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 291ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 291 OHM 1/2W 1% AXIAL - RN65D2910FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 291 OHM 1/2W 1% AXIAL
RN65D2910FB14
RES 291 OHM 1/2W 1% AXIAL RN65D2910FB14
RES 291ohm 1/2W 1% AXIAL

RES 291ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2910FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2910FB14-ND
Through Hole Resistors RN65D2910FB14-ND
291 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

291 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2910FB14 RN65D2910FB14-ND
Product Name RES 291 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 291 ohms 291 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers