28.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 28.7 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,28.7Ohms,350WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN65D28R7FB14-ND | RN65D28R7FB14 | 25C0233 |
| Product Name | Through Hole Resistors | Res Metal Film 28.7 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,28.7Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 28.7 ohms |