Vishay Intertechnology, Inc. RES 28 OHM 1/2W 1% AXIAL RN65D28R0FRE6

Description
RES 28ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/2W 1% AXIAL - RN65D28R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/2W 1% AXIAL
RN65D28R0FRE6
RES 28 OHM 1/2W 1% AXIAL RN65D28R0FRE6
RES 28ohm 1/2W 1% AXIAL

RES 28ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D28R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D28R0FRE6-ND
Through Hole Resistors RN65D28R0FRE6-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D28R0FRE6 RN65D28R0FRE6-ND
Product Name RES 28 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers