Vishay Intertechnology, Inc. RES 28 OHM 1/2W 1% AXIAL RN65D28R0FBSL

Description
RES 28ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/2W 1% AXIAL - RN65D28R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/2W 1% AXIAL
RN65D28R0FBSL
RES 28 OHM 1/2W 1% AXIAL RN65D28R0FBSL
RES 28ohm 1/2W 1% AXIAL

RES 28ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D28R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D28R0FBSL-ND
Through Hole Resistors RN65D28R0FBSL-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D28R0FBSL RN65D28R0FBSL-ND
Product Name RES 28 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers