Vishay Intertechnology, Inc. RES 284 OHM 1/2W 1% AXIAL RN65D2840FRE6

Description
RES 284ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 284ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 284 OHM 1/2W 1% AXIAL - RN65D2840FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284 OHM 1/2W 1% AXIAL
RN65D2840FRE6
RES 284 OHM 1/2W 1% AXIAL RN65D2840FRE6
RES 284ohm 1/2W 1% AXIAL

RES 284ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2840FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2840FRE6-ND
Through Hole Resistors RN65D2840FRE6-ND
284 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

284 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2840FRE6 RN65D2840FRE6-ND
Product Name RES 284 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 284 ohms 284 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers