Vishay Intertechnology, Inc. RES 2.8K OHM 1/2W 1% AXIAL RN65D2801FRE6

Description
RES 2.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1/2W 1% AXIAL - RN65D2801FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1/2W 1% AXIAL
RN65D2801FRE6
RES 2.8K OHM 1/2W 1% AXIAL RN65D2801FRE6
RES 2.8Kohm 1/2W 1% AXIAL

RES 2.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2801FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2801FRE6-ND
Through Hole Resistors RN65D2801FRE6-ND
2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2801FRE6 RN65D2801FRE6-ND
Product Name RES 2.8K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers