Vishay Intertechnology, Inc. RES 280 OHM 1/2W 1% AXIAL RN65D2800FRSL

Description
RES 280ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/2W 1% AXIAL - RN65D2800FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 1% AXIAL
RN65D2800FRSL
RES 280 OHM 1/2W 1% AXIAL RN65D2800FRSL
RES 280ohm 1/2W 1% AXIAL

RES 280ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2800FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2800FRSL-ND
Through Hole Resistors RN65D2800FRSL-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2800FRSL RN65D2800FRSL-ND
Product Name RES 280 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers