Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN65D2800FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 280ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 280ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN65D2800FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN65D2800FRE6
Vishay/DaleMetal Film Resistors - RN65D2800FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 280ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 280ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D2800FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2800FRE6-ND
Through Hole Resistors RN65D2800FRE6-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2800FRE6 RN65D2800FRE6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers