Vishay Precision Group Through Hole Resistors RN65D2741FB14

Description
2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D2741FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2741FB14-ND
Through Hole Resistors RN65D2741FB14-ND
2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/2W,2.74K,1%,100PPM,BULK - RN65D2741FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,2.74K,1%,100PPM,BULK
RN65D2741FB14
METAL FILM,1/2W,2.74K,1%,100PPM,BULK RN65D2741FB14
METAL FILM,1/2W,2.74K,1%,1 00PPM,BULK

METAL FILM,1/2W,2.74K,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 2.74Kohm, 500Mw, 1%; Resistance Vishay - 24C0998 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.74Kohm, 500Mw, 1%; Resistance Vishay
24C0998
Metal Film Resistor, 2.74Kohm, 500Mw, 1%; Resistance Vishay 24C0998
METAL FILM RESISTOR, 2.74KOHM, 500mW, 1%; Resistance:2.74kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.74KOHM, 500mW, 1%; Resistance:2.74kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 2.74 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.74 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200329
Resistor;Metal Film;Res 2.74 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200329
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D2741FB14-ND RN65D2741FB14 24C0998 70200329
Product Name Through Hole Resistors METAL FILM,1/2W,2.74K,1%,100PPM,BULK Metal Film Resistor, 2.74Kohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 2.74 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details