Vishay Intertechnology, Inc. RES 2.71K OHM 1/2W 1% AXIAL RN65D2711FRE6

Description
RES 2.71Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1/2W 1% AXIAL - RN65D2711FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/2W 1% AXIAL
RN65D2711FRE6
RES 2.71K OHM 1/2W 1% AXIAL RN65D2711FRE6
RES 2.71Kohm 1/2W 1% AXIAL

RES 2.71Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2711FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2711FRE6-ND
Through Hole Resistors RN65D2711FRE6-ND
2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.71 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2711FRE6 RN65D2711FRE6-ND
Product Name RES 2.71K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2710 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers