Vishay Intertechnology, Inc. RES 261 OHM 1/2W 1% AXIAL RN65D2610FB14

Description
RES 261ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/2W 1% AXIAL - RN65D2610FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/2W 1% AXIAL
RN65D2610FB14
RES 261 OHM 1/2W 1% AXIAL RN65D2610FB14
RES 261ohm 1/2W 1% AXIAL

RES 261ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2610FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2610FB14-ND
Through Hole Resistors RN65D2610FB14-ND
261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2610FB14 RN65D2610FB14-ND
Product Name RES 261 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details