Vishay Intertechnology, Inc. RES 25.5 OHM 1/2W 1% AXIAL RN65D25R5FRE6

Description
RES 25.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/2W 1% AXIAL - RN65D25R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/2W 1% AXIAL
RN65D25R5FRE6
RES 25.5 OHM 1/2W 1% AXIAL RN65D25R5FRE6
RES 25.5ohm 1/2W 1% AXIAL

RES 25.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D25R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D25R5FRE6-ND
Through Hole Resistors RN65D25R5FRE6-ND
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D25R5FRE6 RN65D25R5FRE6-ND
Product Name RES 25.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details