Vishay Intertechnology, Inc. Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D2550FB14

Description
Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole - RN65D2550FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
RN65D2550FB14
Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D2550FB14
Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN65D2550FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2550FB14-ND
Through Hole Resistors RN65D2550FB14-ND
255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2550FB14 RN65D2550FB14-ND
Product Name Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details