Vishay Intertechnology, Inc. RES 250 OHM 1/2W 1% AXIAL RN65D2500FB14

Description
RES 250ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1/2W 1% AXIAL - RN65D2500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1/2W 1% AXIAL
RN65D2500FB14
RES 250 OHM 1/2W 1% AXIAL RN65D2500FB14
RES 250ohm 1/2W 1% AXIAL

RES 250ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2500FB14-ND
Through Hole Resistors RN65D2500FB14-ND
250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Rn65D, +/-100 Ppm, 250 Ohm, +/-1 % Rohs Compliant Vishay - 66F1435 - Newark, An Avnet Company
Chicago, IL, United States
Rn65D, +/-100 Ppm, 250 Ohm, +/-1 % Rohs Compliant Vishay
66F1435
Rn65D, +/-100 Ppm, 250 Ohm, +/-1 % Rohs Compliant Vishay 66F1435
RN65D, +/-100 ppm, 250 Ohm, +/-1 % RoHS Compliant: No

RN65D, +/-100 ppm, 250 Ohm, +/-1 % RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D2500FB14 RN65D2500FB14-ND 66F1435
Product Name RES 250 OHM 1/2W 1% AXIAL Through Hole Resistors Rn65D, +/-100 Ppm, 250 Ohm, +/-1 % Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details