Vishay Intertechnology, Inc. RES 2.49M OHM 1/2W 1% AXIAL RN65D2494FB14

Description
RES 2.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/2W 1% AXIAL - RN65D2494FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/2W 1% AXIAL
RN65D2494FB14
RES 2.49M OHM 1/2W 1% AXIAL RN65D2494FB14
RES 2.49Mohm 1/2W 1% AXIAL

RES 2.49Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2494FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2494FB14-ND
Through Hole Resistors RN65D2494FB14-ND
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Cmf-65 2.49M 1% T-1 Rn65D2494F Axial Leaded, Bulk Package Vishay - 06M3581 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Cmf-65 2.49M 1% T-1 Rn65D2494F Axial Leaded, Bulk Package Vishay
06M3581
Metal Film Resistors, Cmf-65 2.49M 1% T-1 Rn65D2494F Axial Leaded, Bulk Package Vishay 06M3581
METAL FILM RESISTORS, CMF-65 2.49M 1% T-1 RN65D2494F AXIAL LEADED, BULK PACKAGE

METAL FILM RESISTORS, CMF-65 2.49M 1% T-1 RN65D2494F AXIAL LEADED, BULK PACKAGE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D2494FB14 RN65D2494FB14-ND 06M3581
Product Name RES 2.49M OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistors, Cmf-65 2.49M 1% T-1 Rn65D2494F Axial Leaded, Bulk Package Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details