Vishay Precision Group Through Hole Resistors RN65D2490FB14

Description
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN65D2490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D2490FB14-ND
Through Hole Resistors 541-RN65D2490FB14-ND
249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249 OHM 1/2W 1% AXIAL - RN65D2490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/2W 1% AXIAL
RN65D2490FB14
RES 249 OHM 1/2W 1% AXIAL RN65D2490FB14
RES 249ohm 1/2W 1% AXIAL

RES 249ohm 1/2W 1% AXIAL

Supplier's Site
Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay - 83F1783 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay
83F1783
Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay 83F1783
METAL FILM RESISTOR, 249 OHM, 500mW, 1%; Resistance:249ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 249 OHM, 500mW, 1%; Resistance:249ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200277 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200277
Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200277
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor - 21276789 - Radwell International
Willingboro, NJ, United States
Resistor
21276789
Resistor 21276789
RESISTOR, AXIAL, METAL FILM, 249 OHM, 1/2W, 1%, 4.57X14.27 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 249 OHM, 1/2W, 1%, 4.57X14.27 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN65D2490FB14-ND RN65D2490FB14 83F1783 70200277 21276789
Product Name Through Hole Resistors RES 249 OHM 1/2W 1% AXIAL Metal Film Resistor, 249 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers