Vishay Intertechnology, Inc. RES 243K OHM 1/2W 1% AXIAL RN65D2433FRE6

Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/2W 1% AXIAL - RN65D2433FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 1% AXIAL
RN65D2433FRE6
RES 243K OHM 1/2W 1% AXIAL RN65D2433FRE6
RES 243Kohm 1/2W 1% AXIAL

RES 243Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2433FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2433FRE6-ND
Through Hole Resistors RN65D2433FRE6-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2433FRE6 RN65D2433FRE6-ND
Product Name RES 243K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers