Vishay Intertechnology, Inc. RES 243K OHM 1/2W 1% AXIAL RN65D2433FR36

Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/2W 1% AXIAL - RN65D2433FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/2W 1% AXIAL
RN65D2433FR36
RES 243K OHM 1/2W 1% AXIAL RN65D2433FR36
RES 243Kohm 1/2W 1% AXIAL

RES 243Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2433FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2433FR36-ND
Through Hole Resistors RN65D2433FR36-ND
243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2433FR36 RN65D2433FR36-ND
Product Name RES 243K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers