Vishay Intertechnology, Inc. RES 240K OHM 1/2W 1% AXIAL RN65D2403FB14

Description
RES 240Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/2W 1% AXIAL - RN65D2403FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/2W 1% AXIAL
RN65D2403FB14
RES 240K OHM 1/2W 1% AXIAL RN65D2403FB14
RES 240Kohm 1/2W 1% AXIAL

RES 240Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2403FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2403FB14-ND
Through Hole Resistors RN65D2403FB14-ND
240 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 240K 1% T-1 Rn65D2403F B14 Vishay - 22M4965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 240K 1% T-1 Rn65D2403F B14 Vishay
22M4965
Cmf-65 240K 1% T-1 Rn65D2403F B14 Vishay 22M4965
CMF-65 240K 1% T-1 RN65D2403F B14

CMF-65 240K 1% T-1 RN65D2403F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D2403FB14 RN65D2403FB14-ND 22M4965
Product Name RES 240K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 240K 1% T-1 Rn65D2403F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details