Vishay Intertechnology, Inc. RES 24K OHM 1/2W 1% AXIAL RN65D2402FB14

Description
RES 24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/2W 1% AXIAL - RN65D2402FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/2W 1% AXIAL
RN65D2402FB14
RES 24K OHM 1/2W 1% AXIAL RN65D2402FB14
RES 24Kohm 1/2W 1% AXIAL

RES 24Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2402FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2402FB14-ND
Through Hole Resistors RN65D2402FB14-ND
24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 24K 1% T-1 Rn65D2402F B14 Vishay - 83K8548 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 24K 1% T-1 Rn65D2402F B14 Vishay
83K8548
Cmf-65 24K 1% T-1 Rn65D2402F B14 Vishay 83K8548
CMF-65 24K 1% T-1 RN65D2402F B14

CMF-65 24K 1% T-1 RN65D2402F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D2402FB14 RN65D2402FB14-ND 83K8548
Product Name RES 24K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 24K 1% T-1 Rn65D2402F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details