Vishay Intertechnology, Inc. RES 23.2K OHM 1/2W 1% AXIAL RN65D2322FRSL

Description
RES 23.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/2W 1% AXIAL - RN65D2322FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/2W 1% AXIAL
RN65D2322FRSL
RES 23.2K OHM 1/2W 1% AXIAL RN65D2322FRSL
RES 23.2Kohm 1/2W 1% AXIAL

RES 23.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2322FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2322FRSL-ND
Through Hole Resistors RN65D2322FRSL-ND
23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2322FRSL RN65D2322FRSL-ND
Product Name RES 23.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers