Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W 1% AXIAL RN65D2321FRSL

Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W 1% AXIAL - RN65D2321FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W 1% AXIAL
RN65D2321FRSL
RES 2.32K OHM 1/2W 1% AXIAL RN65D2321FRSL
RES 2.32Kohm 1/2W 1% AXIAL

RES 2.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2321FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2321FRSL-ND
Through Hole Resistors RN65D2321FRSL-ND
2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2321FRSL RN65D2321FRSL-ND
Product Name RES 2.32K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details