Vishay Intertechnology, Inc. Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D22R6FR36

Description
Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D22R6FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D22R6FR36
Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D22R6FR36
Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65D22R6FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D22R6FR36-ND
Through Hole Resistors RN65D22R6FR36-ND
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D22R6FR36 RN65D22R6FR36-ND
Product Name Res Metal Film 22.6 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details