Vishay Intertechnology, Inc. RES 22.6 OHM 1/2W 1% AXIAL RN65D22R6FBSL

Description
RES 22.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/2W 1% AXIAL - RN65D22R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/2W 1% AXIAL
RN65D22R6FBSL
RES 22.6 OHM 1/2W 1% AXIAL RN65D22R6FBSL
RES 22.6ohm 1/2W 1% AXIAL

RES 22.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D22R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D22R6FBSL-ND
Through Hole Resistors RN65D22R6FBSL-ND
22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D22R6FBSL RN65D22R6FBSL-ND
Product Name RES 22.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers