Vishay Intertechnology, Inc. Through Hole Resistors RN65D2262FRSL

Description
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D2262FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2262FRSL-ND
Through Hole Resistors RN65D2262FRSL-ND
22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6K OHM 1/2W 1% AXIAL - RN65D2262FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/2W 1% AXIAL
RN65D2262FRSL
RES 22.6K OHM 1/2W 1% AXIAL RN65D2262FRSL
RES 22.6Kohm 1/2W 1% AXIAL

RES 22.6Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D2262FRSL-ND RN65D2262FRSL
Product Name Through Hole Resistors RES 22.6K OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details