Vishay Intertechnology, Inc. RES 225 OHM 1/2W 1% AXIAL RN65D2250FB14

Description
RES 225ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 225ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225 OHM 1/2W 1% AXIAL - RN65D2250FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 1/2W 1% AXIAL
RN65D2250FB14
RES 225 OHM 1/2W 1% AXIAL RN65D2250FB14
RES 225ohm 1/2W 1% AXIAL

RES 225ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2250FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2250FB14-ND
Through Hole Resistors RN65D2250FB14-ND
225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

225 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-65 225 1% T-1 Rn65D2250F B14 Vishay - 25T0840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 225 1% T-1 Rn65D2250F B14 Vishay
25T0840
Cmf-65 225 1% T-1 Rn65D2250F B14 Vishay 25T0840
CMF-65 225 1% T-1 RN65D2250F B14

CMF-65 225 1% T-1 RN65D2250F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D2250FB14 RN65D2250FB14-ND 25T0840
Product Name RES 225 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-65 225 1% T-1 Rn65D2250F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 225 ohms 225 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details