Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W 1% AXIAL RN65D2211FRE6

Description
RES 2.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 1% AXIAL - RN65D2211FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% AXIAL
RN65D2211FRE6
RES 2.21K OHM 1/2W 1% AXIAL RN65D2211FRE6
RES 2.21Kohm 1/2W 1% AXIAL

RES 2.21Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2211FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2211FRE6-ND
Through Hole Resistors RN65D2211FRE6-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2211FRE6 RN65D2211FRE6-ND
Product Name RES 2.21K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details