Vishay Precision Group RES 22K OHM 1/2W 1% AXIAL RN65D2202FB14

Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/2W 1% AXIAL - RN65D2202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/2W 1% AXIAL
RN65D2202FB14
RES 22K OHM 1/2W 1% AXIAL RN65D2202FB14
RES 22Kohm 1/2W 1% AXIAL

RES 22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2202FB14-ND
Through Hole Resistors RN65D2202FB14-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 22Kohm, 500Mw, 1%; Resistance Vishay - 88H1326 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 500Mw, 1%; Resistance Vishay
88H1326
Metal Film Resistor, 22Kohm, 500Mw, 1%; Resistance Vishay 88H1326
METAL FILM RESISTOR, 22KOHM, 500mW, 1%; Resistance:22kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22KOHM, 500mW, 1%; Resistance:22kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200303 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200303
Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200303
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D2202FB14 RN65D2202FB14-ND 88H1326 70200303
Product Name RES 22K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 22Kohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 22 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details