Vishay Intertechnology, Inc. Through Hole Resistors RN65D21R5FRE6

Description
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D21R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D21R5FRE6-ND
Through Hole Resistors RN65D21R5FRE6-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/2W,21.5,1%,100PPM,T/R - RN65D21R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,21.5,1%,100PPM,T/R
RN65D21R5FRE6
METAL FILM,1/2W,21.5,1%,100PPM,T/R RN65D21R5FRE6
METAL FILM,1/2W,21.5,1%,10 0PPM,T/R

METAL FILM,1/2W,21.5,1%,100PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65D21R5FRE6-ND RN65D21R5FRE6
Product Name Through Hole Resistors METAL FILM,1/2W,21.5,1%,100PPM,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers