Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 1% AXIAL RN65D21R5FBSL

Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 1% AXIAL - RN65D21R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 1% AXIAL
RN65D21R5FBSL
RES 21.5 OHM 1/2W 1% AXIAL RN65D21R5FBSL
RES 21.5ohm 1/2W 1% AXIAL

RES 21.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D21R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D21R5FBSL-ND
Through Hole Resistors RN65D21R5FBSL-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D21R5FBSL RN65D21R5FBSL-ND
Product Name RES 21.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers