Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 1% AXIAL RN65D21R5FB14

Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 1% AXIAL - RN65D21R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 1% AXIAL
RN65D21R5FB14
RES 21.5 OHM 1/2W 1% AXIAL RN65D21R5FB14
RES 21.5ohm 1/2W 1% AXIAL

RES 21.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D21R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D21R5FB14-ND
Through Hole Resistors RN65D21R5FB14-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D21R5FB14 RN65D21R5FB14-ND
Product Name RES 21.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details