Vishay Intertechnology, Inc. METAL FILM,1/2W,20,1%,100PPM,BULK RN65D20R0FB14

Description
METAL FILM,1/2W,20,1%,100P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,20,1%,100P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,20,1%,100PPM,BULK - RN65D20R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,20,1%,100PPM,BULK
RN65D20R0FB14
METAL FILM,1/2W,20,1%,100PPM,BULK RN65D20R0FB14
METAL FILM,1/2W,20,1%,100P PM,BULK

METAL FILM,1/2W,20,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN65D20R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D20R0FB14-ND
Through Hole Resistors 541-RN65D20R0FB14-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military - 70200254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military
70200254
Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military 70200254
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN65D20R0FB14 541-RN65D20R0FB14-ND 70200254
Product Name METAL FILM,1/2W,20,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 20 Ohms;Pwr-Rtg0.5 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details