Vishay Intertechnology, Inc. RES 205K OHM 1/2W 1% AXIAL RN65D2053FRE6

Description
RES 205Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 205Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/2W 1% AXIAL - RN65D2053FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/2W 1% AXIAL
RN65D2053FRE6
RES 205K OHM 1/2W 1% AXIAL RN65D2053FRE6
RES 205Kohm 1/2W 1% AXIAL

RES 205Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2053FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2053FRE6-ND
Through Hole Resistors RN65D2053FRE6-ND
205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2053FRE6 RN65D2053FRE6-ND
Product Name RES 205K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers