Vishay Intertechnology, Inc. RES 2.05K OHM 1/2W 1% AXIAL RN65D2051FBSL

Description
RES 2.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 1% AXIAL - RN65D2051FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 1% AXIAL
RN65D2051FBSL
RES 2.05K OHM 1/2W 1% AXIAL RN65D2051FBSL
RES 2.05Kohm 1/2W 1% AXIAL

RES 2.05Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2051FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2051FBSL-ND
Through Hole Resistors RN65D2051FBSL-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2051FBSL RN65D2051FBSL-ND
Product Name RES 2.05K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers