Vishay Intertechnology, Inc. Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D2050FR36

Description
Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D2050FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D2050FR36
Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D2050FR36
Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65D2050FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2050FR36-ND
Through Hole Resistors RN65D2050FR36-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2050FR36 RN65D2050FR36-ND
Product Name Res Metal Film 205 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers